Panasonic Cap, 100Μf, 50V, 20%; Capacitance Panasonic EEHZE1H101P

Description
CAP, 100µF, 50V, 20%; Capacitance:100µF; Voltage Rating:50V; Product Range:ZE Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:2000 hours @ 145°C; Operating Temperature RoHS Compliant: Yes
Description
CAP, 100µF, 50V, 20%; Capacitance:100µF; Voltage Rating:50V; Product Range:ZE Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:2000 hours @ 145°C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 100Μf, 50V, 20%; Capacitance Panasonic - 23AC4425 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 50V, 20%; Capacitance Panasonic
23AC4425
Cap, 100Μf, 50V, 20%; Capacitance Panasonic 23AC4425
CAP, 100µF, 50V, 20%; Capacitance:100µF; Voltage Rating:50V; Product Range:ZE Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:2000 hours @ 145°C; Operating Temperature RoHS Compliant: Yes

CAP, 100µF, 50V, 20%; Capacitance:100µF; Voltage Rating:50V; Product Range:ZE Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:2000 hours @ 145°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Cap, 100Uf, 50V, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic - 65AH6363 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 50V, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic
65AH6363
Cap, 100Uf, 50V, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic 65AH6363
CAP, 100UF, 50V, ALU ELEC, HYBRID, SMD ROHS COMPLIANT: YES

CAP, 100UF, 50V, ALU ELEC, HYBRID, SMD ROHS COMPLIANT: YES

Supplier's Site
Capacitors - EEHZE1H101P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEHZE1H101P
Capacitors EEHZE1H101P
㊣20% 50V 100uF SMD,D10xL10.2mm Hybrid Aluminum Electrolytic Capacitors ROHS

㊣20% 50V 100uF SMD,D10xL10.2mm Hybrid Aluminum Electrolytic Capacitors ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 23AC4425 65AH6363 EEHZE1H101P
Product Name Cap, 100Μf, 50V, 20%; Capacitance Panasonic Cap, 100Uf, 50V, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic Capacitors
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 100 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 277XMPL004MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - C11AH6R8C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details