Panasonic Automotive SMD 68uF 0.035 Ohm Capacitor EEHZC1V680XP

Description
Cap Aluminum Polymer Hybrid 68uF 35VDC 20% (6.3 X 7.7mm) SMD 0.035 Ohm 1400mA 4000h 125°C Automotive T/R Product overview: EEHZC1V680XP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 68uF, 0.035 Ohm, 1400mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 68uF, 0.035 Ohm, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEHZC1V680XP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Polymer Hybrid 68uF 35VDC 20% (6.3 X 7.7mm) SMD 0.035 Ohm 1400mA 4000h 125°C Automotive T/R Product overview: EEHZC1V680XP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 68uF, 0.035 Ohm, 1400mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 68uF, 0.035 Ohm, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEHZC1V680XP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 68uF 0.035 Ohm Capacitor
69-EEHZC1V680XP
Automotive SMD 68uF 0.035 Ohm Capacitor 69-EEHZC1V680XP
Cap Aluminum Polymer Hybrid 68uF 35VDC 20% (6.3 X 7.7mm) SMD 0.035 Ohm 1400mA 4000h 125°C Automotive T/R Product overview: EEHZC1V680XP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 68uF, 0.035 Ohm, 1400mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 68uF, 0.035 Ohm, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEHZC1V680XP can be used for catalog matching and distributor lookup.

Cap Aluminum Polymer Hybrid 68uF 35VDC 20% (6.3 X 7.7mm) SMD 0.035 Ohm 1400mA 4000h 125°C Automotive T/R Product overview: EEHZC1V680XP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 68uF, 0.035 Ohm, 1400mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 68uF, 0.035 Ohm, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEHZC1V680XP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Polymer Capacitors - 7581076 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7581076
Polymer Capacitors 7581076
Panasonic EEHZC1V680XP Polymer Capacitor

Panasonic EEHZC1V680XP Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1035179 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1035179
Polymer Capacitors 1035179
Panasonic EEHZC1V680XP Polymer Capacitor

Panasonic EEHZC1V680XP Polymer Capacitor

Supplier's Site
Aluminum - Polymer Capacitors - EEHZC1V680XP - 1056876-EEHZC1V680XP - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - EEHZC1V680XP
1056876-EEHZC1V680XP
Aluminum - Polymer Capacitors - EEHZC1V680XP 1056876-EEHZC1V680XP
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056876-EEHZC1V680XP Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 35 V Length: 7.7 mm Voltage: 35 V Height - Seated (Max): 8.001 mm Mounting: SMD (SMT) Capacitance: 68 µF Tolerance: 20 % Leakage Current: 3 µA ESR (Equivalent Series Resistance): 35 mΩ Ripple Current: 1.4 A Height: 7.7 mm Material: Polymer Number of Pins: 8 Diameter: 6.3 mm Categories: Aluminum - Polymer Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): EEHZA1V680XP; EEE-FK1V680XP; UCD1V680MCL1GS; UCZ1V680MCL1GS; UWF1E680MCL1GS; AVE686M35X16T-FEEH-Z C1V680XP; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: PCB, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532220020 Voltage Rating (DC): 35 V REACH SVHC: No SVHC Lead Pitch: 1.8 mm Lead Diameter: 650 µm Life (Hours): 4000 hours Ripple Current (AC): 1.4 A

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056876-EEHZC1V680XP
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 35 V
Length: 7.7 mm
Voltage: 35 V
Height - Seated (Max): 8.001 mm
Mounting: SMD (SMT)
Capacitance: 68 µF
Tolerance: 20 %
Leakage Current: 3 µA
ESR (Equivalent Series Resistance): 35 mΩ
Ripple Current: 1.4 A
Height: 7.7 mm
Material: Polymer
Number of Pins: 8
Diameter: 6.3 mm
Categories: Aluminum - Polymer Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): EEHZA1V680XP; EEE-FK1V680XP; UCD1V680MCL1GS; UCZ1V680MCL1GS; UWF1E680MCL1GS; AVE686M35X16T-FEEH-ZC1V680XP;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: PCB, Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532220020
Voltage Rating (DC): 35 V
REACH SVHC: No SVHC
Lead Pitch: 1.8 mm
Lead Diameter: 650 µm
Life (Hours): 4000 hours
Ripple Current (AC): 1.4 A

Buy Now
Futian, Shenzhen, China
Capacitors >> Solid Capacitors
EEHZC1V680XP
Capacitors >> Solid Capacitors EEHZC1V680XP
35V 68uF Hybrid ±20% 35mΩ 210mA@100Hz SMD,D6.3xL7.7mm Solid Capacitors ROHS

35V 68uF Hybrid ±20% 35mΩ 210mA@100Hz SMD,D6.3xL7.7mm Solid Capacitors ROHS

Supplier's Site Datasheet
Cap, 68Μf, 35V, 20%, Radial; Capacitance Panasonic - 62W7392 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Μf, 35V, 20%, Radial; Capacitance Panasonic
62W7392
Cap, 68Μf, 35V, 20%, Radial; Capacitance Panasonic 62W7392
CAP, 68µF, 35V, 20%, RADIAL; Capacitance:68µF; Voltage Rating:35V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:4000 hours @ 125°C; Operating RoHS Compliant: Yes

CAP, 68µF, 35V, 20%, RADIAL; Capacitance:68µF; Voltage Rating:35V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:4000 hours @ 125°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 68Μf, 35V, 20% Rohs Compliant Panasonic - 47AC4863 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Μf, 35V, 20% Rohs Compliant Panasonic
47AC4863
Cap, 68Μf, 35V, 20% Rohs Compliant Panasonic 47AC4863
CAP, 68µF, 35V, 20% ROHS COMPLIANT: YES

CAP, 68µF, 35V, 20% ROHS COMPLIANT: YES

Supplier's Site
Capacitors EEHZC1V680XP
35V ㊣20% 68uF SMD,D6.3xL7.7mm Hybrid Aluminum Electrolytic Capacitors ROHS

35V ㊣20% 68uF SMD,D6.3xL7.7mm Hybrid Aluminum Electrolytic Capacitors ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEHZC1V680XP 7581076 1056876-EEHZC1V680XP EEHZC1V680XP 62W7392 47AC4863 EEHZC1V680XP
Product Name Automotive SMD 68uF 0.035 Ohm Capacitor Polymer Capacitors Aluminum - Polymer Capacitors - EEHZC1V680XP Capacitors >> Solid Capacitors Cap, 68Μf, 35V, 20%, Radial; Capacitance Panasonic Cap, 68Μf, 35V, 20% Rohs Compliant Panasonic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 6.80E7 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157SML010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF1R2C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details