Panasonic Cap, 270Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic EEHZC1V271V

Description
CAP, 270UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:270µF; Voltage Rating:35V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:4000 hours @ 125°C; RoHS Compliant: Yes
Datasheet
Description
CAP, 270UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:270µF; Voltage Rating:35V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:4000 hours @ 125°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 270Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 72AC5653 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
72AC5653
Cap, 270Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 72AC5653
CAP, 270UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:270µF; Voltage Rating:35V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:4000 hours @ 125°C; RoHS Compliant: Yes

CAP, 270UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:270µF; Voltage Rating:35V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:4000 hours @ 125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 270Uf, 35V, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic - 68AH9750 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Uf, 35V, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic
68AH9750
Cap, 270Uf, 35V, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic 68AH9750
CAP, 270UF, 35V, ALU ELEC, HYBRID, SMD ROHS COMPLIANT: YES

CAP, 270UF, 35V, ALU ELEC, HYBRID, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - EEHZC1V271V - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEHZC1V271V
Capacitors EEHZC1V271V
35V ㊣20% 270uF SMD,D10xL10.5mm Hybrid Aluminum Electrolytic Capacitors ROHS

35V ㊣20% 270uF SMD,D10xL10.5mm Hybrid Aluminum Electrolytic Capacitors ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 72AC5653 68AH9750 EEHZC1V271V
Product Name Cap, 270Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic Cap, 270Uf, 35V, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic Capacitors
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 270 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701110 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details