Panasonic Polymer Capacitors EEHZC1V151P

Description
Panasonic EEHZC1V151P Polymer Capacitor
Request a Quote
Description
Panasonic EEHZC1V151P Polymer Capacitor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a radial aluminum electrolytic capacitor with a capacitance of 150 µF and a voltage rating of 35V. It features a capacitance tolerance of ±20% and is part of the ZC series. The capacitor is designed for high endurance, rated for 4000 hours at a temperature of 125°C. It has a low equivalent series resistance (ESR) of 0.027 ohms, which contributes to its high ripple current capability. The product is RoHS compliant, making it suitable for environmentally conscious applications. This capacitor is ideal for use in various electronic circuits where reliability and performance under high temperatures are critical.

Datasheet Summary
Powered by GS/AI

The product is a radial aluminum electrolytic capacitor with a capacitance of 150 µF and a voltage rating of 35V. It features a capacitance tolerance of ±20% and is part of the ZC series. The capacitor is designed for high endurance, rated for 4000 hours at a temperature of 125°C. It has a low equivalent series resistance (ESR) of 0.027 ohms, which contributes to its high ripple current capability. The product is RoHS compliant, making it suitable for environmentally conscious applications. This capacitor is ideal for use in various electronic circuits where reliability and performance under high temperatures are critical.

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 7581070 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7581070
Polymer Capacitors 7581070
Panasonic EEHZC1V151P Polymer Capacitor

Panasonic EEHZC1V151P Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7581070P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7581070P
Polymer Capacitors 7581070P
Panasonic EEHZC1V151P Polymer Capacitor

Panasonic EEHZC1V151P Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1035158 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1035158
Polymer Capacitors 1035158
Panasonic EEHZC1V151P Polymer Capacitor

Panasonic EEHZC1V151P Polymer Capacitor

Supplier's Site
Cap, 150Μf, 35V, 20%, Radial; Capacitance Panasonic - 62W7388 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 35V, 20%, Radial; Capacitance Panasonic
62W7388
Cap, 150Μf, 35V, 20%, Radial; Capacitance Panasonic 62W7388
CAP, 150µF, 35V, 20%, RADIAL; Capacitance:150µF; Voltage Rating:35V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:4000 hours @ 125°C; Operating RoHS Compliant: Yes

CAP, 150µF, 35V, 20%, RADIAL; Capacitance:150µF; Voltage Rating:35V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:4000 hours @ 125°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Μf, 35V, 20% Rohs Compliant Panasonic - 47AC4861 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 35V, 20% Rohs Compliant Panasonic
47AC4861
Cap, 150Μf, 35V, 20% Rohs Compliant Panasonic 47AC4861
CAP, 150µF, 35V, 20% ROHS COMPLIANT: YES

CAP, 150µF, 35V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7581070 7581070P 62W7388 47AC4861
Product Name Polymer Capacitors Polymer Capacitors Cap, 150Μf, 35V, 20%, Radial; Capacitance Panasonic Cap, 150Μf, 35V, 20% Rohs Compliant Panasonic
RoHS Compliant Yes Yes Yes Yes
Features Polarized
Electrostatic Capacitors Hybrid Hybrid
Capacitance Range 150 microF 150 microF
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701222 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 227SML035MD10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers