Panasonic Capacitors Aluminum - Polymer Capacitors EEHZC1K470V

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Electronic Components Category: Capacitors Aluminum - Polymer Capacitors Series: ZC, Anti-Vibration Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Hybrid Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 80 V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Electronic Components Category: Capacitors Aluminum - Polymer Capacitors Series: ZC, Anti-Vibration Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Hybrid Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 80 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors Aluminum - Polymer Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Aluminum - Polymer Capacitors
Capacitors Aluminum - Polymer Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Electronic Components Category: Capacitors Aluminum - Polymer Capacitors Series: ZC, Anti-Vibration Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Hybrid Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 80 V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Panasonic Electronic Components
Category: Capacitors Aluminum - Polymer Capacitors
Series: ZC, Anti-Vibration
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Hybrid
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 80 V

Buy Now Datasheet
Singapore, Singapore
Aluminum Electrolytic Capacitor, Aluminum (solid Polymer), Product overview: EEHZC1K470V from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEHZC1K470V can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Aluminum (solid Polymer), Product overview: EEHZC1K470V from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEHZC1K470V can be used for catalog matching and distributor lookup.

Supplier's Site
Cap, 47Uf, 80V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 72AC5651 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 80V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
72AC5651
Cap, 47Uf, 80V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 72AC5651
CAP, 47UF, 80V, ALU ELEC, HYBRID, SMD; Capacitance:47µF; Voltage Rating:80V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.036ohm; Lifetime @ Temperature:4000 hours @ 125°C; OperatingRoHS Compliant: Yes

CAP, 47UF, 80V, ALU ELEC, HYBRID, SMD; Capacitance:47µF; Voltage Rating:80V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.036ohm; Lifetime @ Temperature:4000 hours @ 125°C; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEHZC1K470V - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEHZC1K470V
Capacitors EEHZC1K470V
80V ㊣20% 47uF SMD,D10xL10.5mm Hybrid Aluminum Electrolytic Capacitors ROHS

80V ㊣20% 47uF SMD,D10xL10.5mm Hybrid Aluminum Electrolytic Capacitors ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEHZC1K470V 72AC5651 EEHZC1K470V
Product Name Capacitors Aluminum - Polymer Capacitors Capacitor Cap, 47Uf, 80V, Alu Elec, Hybrid, Smd; Capacitance Panasonic Capacitors
Capacitance Range 47 microF 4.70E7 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 80 volts 80 volts 80 volts
WVAC 80 volts 80 volts
Configuration / Form Factor Leaded Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Film Paper Film Capacitors - 104M66QV39 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers