Panasonic Cap, 33Uf, 80V, Alu Elec, Hybrid, Smd; Capacitance Panasonic EEHZC1K330P

Description
CAP, 33UF, 80V, ALU ELEC, HYBRID, SMD; Capacitance:33µF; Voltage Rating:80V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.036ohm; Lifetime @ Temperature:4000 hours @ 125°C; OperatingRoHS Compliant: Yes
Datasheet
Description
CAP, 33UF, 80V, ALU ELEC, HYBRID, SMD; Capacitance:33µF; Voltage Rating:80V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.036ohm; Lifetime @ Temperature:4000 hours @ 125°C; OperatingRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 33Uf, 80V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 72AC5650 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 80V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
72AC5650
Cap, 33Uf, 80V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 72AC5650
CAP, 33UF, 80V, ALU ELEC, HYBRID, SMD; Capacitance:33µF; Voltage Rating:80V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.036ohm; Lifetime @ Temperature:4000 hours @ 125°C; OperatingRoHS Compliant: Yes

CAP, 33UF, 80V, ALU ELEC, HYBRID, SMD; Capacitance:33µF; Voltage Rating:80V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.036ohm; Lifetime @ Temperature:4000 hours @ 125°C; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Uf, 80V, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic - 65AH6362 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 80V, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic
65AH6362
Cap, 33Uf, 80V, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic 65AH6362
CAP, 33UF, 80V, ALU ELEC, HYBRID, SMD ROHS COMPLIANT: YES

CAP, 33UF, 80V, ALU ELEC, HYBRID, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 72AC5650 65AH6362
Product Name Cap, 33Uf, 80V, Alu Elec, Hybrid, Smd; Capacitance Panasonic Cap, 33Uf, 80V, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 33 microF
Capacitance Tolerance 20 (+/- %)
WVDC 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details