Panasonic Capacitors EEHZC1J680P

Description
63V ㊣20% 68uF SMD,D10xL10.2mm Hybrid Aluminum Electrolytic Capacitors ROHS
Description
63V ㊣20% 68uF SMD,D10xL10.2mm Hybrid Aluminum Electrolytic Capacitors ROHS

Suppliers

Company
Product
Description
Supplier Links
Capacitors - EEHZC1J680P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEHZC1J680P
Capacitors EEHZC1J680P
63V ㊣20% 68uF SMD,D10xL10.2mm Hybrid Aluminum Electrolytic Capacitors ROHS

63V ㊣20% 68uF SMD,D10xL10.2mm Hybrid Aluminum Electrolytic Capacitors ROHS

Supplier's Site
Cap, Aec-Q200, Alu Elec, 68Uf, 63V, Smd; Capacitance Panasonic - 47AC4859 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, Alu Elec, 68Uf, 63V, Smd; Capacitance Panasonic
47AC4859
Cap, Aec-Q200, Alu Elec, 68Uf, 63V, Smd; Capacitance Panasonic 47AC4859
CAP, AEC-Q200, ALU ELEC, 68UF, 63V, SMD; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, AEC-Q200, ALU ELEC, 68UF, 63V, SMD; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site
Cap, 68Uf, 63V, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic - 65AH6361 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, 63V, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic
65AH6361
Cap, 68Uf, 63V, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic 65AH6361
CAP, 68UF, 63V, ALU ELEC, HYBRID, SMD ROHS COMPLIANT: YES

CAP, 68UF, 63V, ALU ELEC, HYBRID, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEHZC1J680P 47AC4859 65AH6361
Product Name Capacitors Cap, Aec-Q200, Alu Elec, 68Uf, 63V, Smd; Capacitance Panasonic Cap, 68Uf, 63V, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C553U050CJ2AP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details