Panasonic Polymer Capacitors EEHZC1J560P

Description
Panasonic EEHZC1J560P Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic EEHZC1J560P Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 7581118 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7581118
Polymer Capacitors 7581118
Panasonic EEHZC1J560P Polymer Capacitor

Panasonic EEHZC1J560P Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7581118P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7581118P
Polymer Capacitors 7581118P
Panasonic EEHZC1J560P Polymer Capacitor

Panasonic EEHZC1J560P Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1035585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1035585
Polymer Capacitors 1035585
Panasonic EEHZC1J560P Polymer Capacitor

Panasonic EEHZC1J560P Polymer Capacitor

Supplier's Site
Cap, 56Μf, 63V, 20%, Radial; Capacitance Panasonic - 62W7387 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 56Μf, 63V, 20%, Radial; Capacitance Panasonic
62W7387
Cap, 56Μf, 63V, 20%, Radial; Capacitance Panasonic 62W7387
CAP, 56µF, 63V, 20%, RADIAL; Capacitance:56µF; Voltage Rating:63V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:4000 hours @ 125°C; Operating RoHS Compliant: Yes

CAP, 56µF, 63V, 20%, RADIAL; Capacitance:56µF; Voltage Rating:63V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:4000 hours @ 125°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 56Μf, 63V, 20% Rohs Compliant Panasonic - 47AC4858 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 56Μf, 63V, 20% Rohs Compliant Panasonic
47AC4858
Cap, 56Μf, 63V, 20% Rohs Compliant Panasonic 47AC4858
CAP, 56µF, 63V, 20% ROHS COMPLIANT: YES

CAP, 56µF, 63V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - EEHZC1J560P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEHZC1J560P
Capacitors EEHZC1J560P
63V ㊣20% 56uF SMD,D10xL10.2mm Hybrid Aluminum Electrolytic Capacitors ROHS

63V ㊣20% 56uF SMD,D10xL10.2mm Hybrid Aluminum Electrolytic Capacitors ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7581118 7581118P 62W7387 47AC4858 EEHZC1J560P
Product Name Polymer Capacitors Polymer Capacitors Cap, 56Μf, 63V, 20%, Radial; Capacitance Panasonic Cap, 56Μf, 63V, 20% Rohs Compliant Panasonic Capacitors
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized
Electrostatic Capacitors Hybrid Hybrid
Capacitance Range 56 microF 56 microF
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701282 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Film Paper Film Capacitors - 125LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers