Panasonic Capacitors EEHZC1H121V

Description
㊣20% 50V 120uF SMD,D10xL10.5mm Hybrid Aluminum Electrolytic Capacitors ROHS
Datasheet
Description
㊣20% 50V 120uF SMD,D10xL10.5mm Hybrid Aluminum Electrolytic Capacitors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - EEHZC1H121V - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEHZC1H121V
Capacitors EEHZC1H121V
㊣20% 50V 120uF SMD,D10xL10.5mm Hybrid Aluminum Electrolytic Capacitors ROHS

㊣20% 50V 120uF SMD,D10xL10.5mm Hybrid Aluminum Electrolytic Capacitors ROHS

Supplier's Site
Cap, 120Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 72AC5648 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
72AC5648
Cap, 120Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 72AC5648
CAP, 120UF, 50V, ALU ELEC, HYBRID, SMD; Capacitance:120µF; Voltage Rating:50V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:4000 hours @ 125°C; RoHS Compliant: Yes

CAP, 120UF, 50V, ALU ELEC, HYBRID, SMD; Capacitance:120µF; Voltage Rating:50V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:4000 hours @ 125°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEHZC1H121V 72AC5648
Product Name Capacitors Cap, 120Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Configuration / Form Factor Chip Capacitor
Capacitance Range 120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C11AH120J-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 334LC3700K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details