Panasonic Polymer Capacitors EEHZC1H100R

Description
Panasonic EEHZC1H100R Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic EEHZC1H100R Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 7581082P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7581082P
Polymer Capacitors 7581082P
Panasonic EEHZC1H100R Polymer Capacitor

Panasonic EEHZC1H100R Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7581082 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7581082
Polymer Capacitors 7581082
Panasonic EEHZC1H100R Polymer Capacitor

Panasonic EEHZC1H100R Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1035161 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1035161
Polymer Capacitors 1035161
Panasonic EEHZC1H100R Polymer Capacitor

Panasonic EEHZC1H100R Polymer Capacitor

Supplier's Site
Cap, Alu Elec, Aec-Q200, 10Uf, 50V, Smd; Capacitance Panasonic - 62W7379 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 10Uf, 50V, Smd; Capacitance Panasonic
62W7379
Cap, Alu Elec, Aec-Q200, 10Uf, 50V, Smd; Capacitance Panasonic 62W7379
CAP, ALU ELEC, AEC-Q200, 10UF, 50V, SMD; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.12ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:5mm RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 10UF, 50V, SMD; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.12ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7581082P 7581082 62W7379
Product Name Polymer Capacitors Polymer Capacitors Cap, Alu Elec, Aec-Q200, 10Uf, 50V, Smd; Capacitance Panasonic
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Hybrid Hybrid
Capacitance Range 10 microF 10 microF
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic Capacitor - 101C133U050CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details