Panasonic Capacitors EEHZC1E560P

Description
25V ㊣20% 56uF SMD,D6.3xL5.8mm Hybrid Aluminum Electrolytic Capacitors ROHS
Datasheet
Description
25V ㊣20% 56uF SMD,D6.3xL5.8mm Hybrid Aluminum Electrolytic Capacitors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - EEHZC1E560P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEHZC1E560P
Capacitors EEHZC1E560P
25V ㊣20% 56uF SMD,D6.3xL5.8mm Hybrid Aluminum Electrolytic Capacitors ROHS

25V ㊣20% 56uF SMD,D6.3xL5.8mm Hybrid Aluminum Electrolytic Capacitors ROHS

Supplier's Site
Cap, 56Μf, 25V, 20%, Radial; Capacitance Panasonic - 62W7378 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 56Μf, 25V, 20%, Radial; Capacitance Panasonic
62W7378
Cap, 56Μf, 25V, 20%, Radial; Capacitance Panasonic 62W7378
CAP, 56µF, 25V, 20%, RADIAL; Capacitance:56µF; Voltage Rating:25V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.05ohm; Lifetime @ Temperature:4000 hours @ 125°C; Operating RoHS Compliant: Yes

CAP, 56µF, 25V, 20%, RADIAL; Capacitance:56µF; Voltage Rating:25V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.05ohm; Lifetime @ Temperature:4000 hours @ 125°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEHZC1E560P 62W7378
Product Name Capacitors Cap, 56Μf, 25V, 20%, Radial; Capacitance Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Range 56 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 225SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C11CF0R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details