Panasonic Polymer Capacitors EEHZC1E101XP

Description
Panasonic EEHZC1E101XP Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic EEHZC1E101XP Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 7581058 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7581058
Polymer Capacitors 7581058
Panasonic EEHZC1E101XP Polymer Capacitor

Panasonic EEHZC1E101XP Polymer Capacitor

Supplier's Site
Capacitors EEHZC1E101XP
25V ㊣20% 100uF SMD,D6.3xL7.7mm Hybrid Aluminum Electrolytic Capacitors ROHS

25V ㊣20% 100uF SMD,D6.3xL7.7mm Hybrid Aluminum Electrolytic Capacitors ROHS

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Solid Capacitors
EEHZC1E101XP
Capacitors >> Solid Capacitors EEHZC1E101XP
25V 100uF Hybrid ±20% 30mΩ 210mA@100Hz SMD,D6.3xL7.7mm Solid Capacitors ROHS

25V 100uF Hybrid ±20% 30mΩ 210mA@100Hz SMD,D6.3xL7.7mm Solid Capacitors ROHS

Supplier's Site Datasheet
Cap, 100Μf, 25V, 20% Rohs Compliant Panasonic - 17AC6850 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 25V, 20% Rohs Compliant Panasonic
17AC6850
Cap, 100Μf, 25V, 20% Rohs Compliant Panasonic 17AC6850
CAP, 100µF, 25V, 20% ROHS COMPLIANT: YES

CAP, 100µF, 25V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 100Μf,25V, 20%, Radial; Capacitance Panasonic - 62W7374 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf,25V, 20%, Radial; Capacitance Panasonic
62W7374
Cap, 100Μf,25V, 20%, Radial; Capacitance Panasonic 62W7374
CAP, 100µF,25V, 20%, RADIAL; Capacitance:100µF; Voltage Rating:25V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:4000 hours @ 125°C; Operating RoHS Compliant: Yes

CAP, 100µF,25V, 20%, RADIAL; Capacitance:100µF; Voltage Rating:25V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:4000 hours @ 125°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7581058 EEHZC1E101XP EEHZC1E101XP 17AC6850 62W7374
Product Name Polymer Capacitors Capacitors Capacitors >> Solid Capacitors Cap, 100Μf, 25V, 20% Rohs Compliant Panasonic Cap, 100Μf,25V, 20%, Radial; Capacitance Panasonic
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized
Electrostatic Capacitors Hybrid
Technology Film Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1701061 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details