Panasonic Polymer Capacitors EEHZA1V470P

Description
Panasonic EEHZA1V470P Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic EEHZA1V470P Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 1793433 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1793433
Polymer Capacitors 1793433
Panasonic EEHZA1V470P Polymer Capacitor

Panasonic EEHZA1V470P Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1793612P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1793612P
Polymer Capacitors 1793612P
Panasonic EEHZA1V470P Polymer Capacitor

Panasonic EEHZA1V470P Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1793612 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1793612
Polymer Capacitors 1793612
Panasonic EEHZA1V470P Polymer Capacitor

Panasonic EEHZA1V470P Polymer Capacitor

Supplier's Site
Capacitors - EEHZA1V470P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEHZA1V470P
Capacitors EEHZA1V470P
35V ㊣20% 47uF SMD,D6.3xL5.8mm Hybrid Aluminum Electrolytic Capacitors ROHS

35V ㊣20% 47uF SMD,D6.3xL5.8mm Hybrid Aluminum Electrolytic Capacitors ROHS

Supplier's Site
Cap, 47Μf, 35V, 20% Rohs Compliant Panasonic - 17AC6849 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 35V, 20% Rohs Compliant Panasonic
17AC6849
Cap, 47Μf, 35V, 20% Rohs Compliant Panasonic 17AC6849
CAP, 47µF, 35V, 20% ROHS COMPLIANT: YES

CAP, 47µF, 35V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 47Μf, 35V, 20%, Radial; Capacitance Panasonic - 62W7372 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 35V, 20%, Radial; Capacitance Panasonic
62W7372
Cap, 47Μf, 35V, 20%, Radial; Capacitance Panasonic 62W7372
CAP, 47µF, 35V, 20%, RADIAL; Capacitance:47µF; Voltage Rating:35V; Product Range:ZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.08ohm; Lifetime @ Temperature:10000 hours @ 105°C; Operating RoHS Compliant: Yes

CAP, 47µF, 35V, 20%, RADIAL; Capacitance:47µF; Voltage Rating:35V; Product Range:ZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.08ohm; Lifetime @ Temperature:10000 hours @ 105°C; Operating RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Solid Capacitors
EEHZA1V470P
Capacitors >> Solid Capacitors EEHZA1V470P
35V 47uF Hybrid ±20% 60mΩ 195mA@100Hz SMD,D6.3xL5.8mm Solid Capacitors ROHS

35V 47uF Hybrid ±20% 60mΩ 195mA@100Hz SMD,D6.3xL5.8mm Solid Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1793433 1793612P EEHZA1V470P 17AC6849 62W7372 EEHZA1V470P
Product Name Polymer Capacitors Polymer Capacitors Capacitors Cap, 47Μf, 35V, 20% Rohs Compliant Panasonic Cap, 47Μf, 35V, 20%, Radial; Capacitance Panasonic Capacitors >> Solid Capacitors
Applications Automotive
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Hybrid Hybrid
Capacitance Range 47 microF 47 microF 47 microF
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminium Capacitors - 1701178 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details