Panasonic Polymer Capacitors EEHZA1V271P

Description
Panasonic EEHZA1V271P Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic EEHZA1V271P Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 7581262P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7581262P
Polymer Capacitors 7581262P
Panasonic EEHZA1V271P Polymer Capacitor

Panasonic EEHZA1V271P Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1035152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1035152
Polymer Capacitors 1035152
Panasonic EEHZA1V271P Polymer Capacitor

Panasonic EEHZA1V271P Polymer Capacitor

Supplier's Site
Capacitors - EEHZA1V271P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEHZA1V271P
Capacitors EEHZA1V271P
35V ㊣20% 270uF SMD,D10xL10.2mm Hybrid Aluminum Electrolytic Capacitors ROHS

35V ㊣20% 270uF SMD,D10xL10.2mm Hybrid Aluminum Electrolytic Capacitors ROHS

Supplier's Site
Cap, 270Μf, 35V, 20% Rohs Compliant Panasonic - 17AC6848 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Μf, 35V, 20% Rohs Compliant Panasonic
17AC6848
Cap, 270Μf, 35V, 20% Rohs Compliant Panasonic 17AC6848
CAP, 270µF, 35V, 20% ROHS COMPLIANT: YES

CAP, 270µF, 35V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 270Μf, 35V, 20%, Radial; Capacitance Panasonic - 62W7371 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Μf, 35V, 20%, Radial; Capacitance Panasonic
62W7371
Cap, 270Μf, 35V, 20%, Radial; Capacitance Panasonic 62W7371
CAP, 270µF, 35V, 20%, RADIAL; Capacitance:270µF; Voltage Rating:35V; Product Range:ZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:10000 hours @ 105°C; Operating RoHS Compliant: Yes

CAP, 270µF, 35V, 20%, RADIAL; Capacitance:270µF; Voltage Rating:35V; Product Range:ZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:10000 hours @ 105°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7581262P 1035152 EEHZA1V271P 17AC6848 62W7371
Product Name Polymer Capacitors Polymer Capacitors Capacitors Cap, 270Μf, 35V, 20% Rohs Compliant Panasonic Cap, 270Μf, 35V, 20%, Radial; Capacitance Panasonic
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Hybrid Hybrid
Capacitance Range 270 microF 270 microF
Features Polarized
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminium Capacitors - 1701109 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C163U040EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details