Panasonic Polymer Capacitors EEHZA1V151P

Description
Panasonic EEHZA1V151P Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic EEHZA1V151P Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 7581269P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7581269P
Polymer Capacitors 7581269P
Panasonic EEHZA1V151P Polymer Capacitor

Panasonic EEHZA1V151P Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7581269 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7581269
Polymer Capacitors 7581269
Panasonic EEHZA1V151P Polymer Capacitor

Panasonic EEHZA1V151P Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1035151 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1035151
Polymer Capacitors 1035151
Panasonic EEHZA1V151P Polymer Capacitor

Panasonic EEHZA1V151P Polymer Capacitor

Supplier's Site
Cap, 150Μf, 35V, 20%, Radial; Capacitance Panasonic - 62W7369 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 35V, 20%, Radial; Capacitance Panasonic
62W7369
Cap, 150Μf, 35V, 20%, Radial; Capacitance Panasonic 62W7369
CAP, 150µF, 35V, 20%, RADIAL; Capacitance:150µF; Voltage Rating:35V; Product Range:ZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:10000 hours @ 105°C; Operating RoHS Compliant: Yes

CAP, 150µF, 35V, 20%, RADIAL; Capacitance:150µF; Voltage Rating:35V; Product Range:ZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:10000 hours @ 105°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Alu Elec Cap, Aec-Q200, 150Uf, 20%, 35V; Capacitance Panasonic - 17AC6847 - Newark, An Avnet Company
Chicago, IL, United States
Alu Elec Cap, Aec-Q200, 150Uf, 20%, 35V; Capacitance Panasonic
17AC6847
Alu Elec Cap, Aec-Q200, 150Uf, 20%, 35V; Capacitance Panasonic 17AC6847
ALU ELEC CAP, AEC-Q200, 150UF, 20%, 35V; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:8mm RoHS Compliant: Yes

ALU ELEC CAP, AEC-Q200, 150UF, 20%, 35V; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7581269P 7581269 62W7369 17AC6847
Product Name Polymer Capacitors Polymer Capacitors Cap, 150Μf, 35V, 20%, Radial; Capacitance Panasonic Alu Elec Cap, Aec-Q200, 150Uf, 20%, 35V; Capacitance Panasonic
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Hybrid Hybrid
Capacitance Range 150 microF 150 microF 150 microF
Features Polarized
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525003P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C523U050EF1BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 52000 microF
View Details
3 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details