The Panasonic ZA series hybrid aluminum electrolytic capacitor has a capacitance of 33 µF and a voltage rating of 80 V. It features a low equivalent series resistance (ESR) of 0.036 ohms, which contributes to its high ripple current capability, making it suitable for applications requiring efficient power management. The capacitor is rated for a long endurance of 10,000 hours at a temperature of 105 °C, ensuring reliability in demanding environments. It is compliant with AEC-Q200 and RoHS standards, indicating its suitability for automotive and environmentally conscious applications. The component is designed for surface mount technology (SMD), facilitating easy integration into compact electronic circuits.
CAP, 33UF, 80V, ALU ELEC, HYBRID, SMD; Capacitance:33µF; Voltage Rating:80V; Product Range:ZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.036ohm; Lifetime @ Temperature:10000 hours @ 105°C; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 72AC5644 |
| Product Name | Cap, 33Uf, 80V, Alu Elec, Hybrid, Smd; Capacitance Panasonic |
| Configuration / Form Factor | Chip Capacitor |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 33 microF |
| Capacitance Tolerance | 20 (+/- %) |