Panasonic Polymer Capacitors EEHZA1K330P

Description
Panasonic EEHZA1K330P Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic EEHZA1K330P Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 7720039P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7720039P
Polymer Capacitors 7720039P
Panasonic EEHZA1K330P Polymer Capacitor

Panasonic EEHZA1K330P Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7720039 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7720039
Polymer Capacitors 7720039
Panasonic EEHZA1K330P Polymer Capacitor

Panasonic EEHZA1K330P Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1035166 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1035166
Polymer Capacitors 1035166
Panasonic EEHZA1K330P Polymer Capacitor

Panasonic EEHZA1K330P Polymer Capacitor

Supplier's Site
Cap, 33Μf, 80V, 20%, Radial; Capacitance Panasonic - 61W9228 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 80V, 20%, Radial; Capacitance Panasonic
61W9228
Cap, 33Μf, 80V, 20%, Radial; Capacitance Panasonic 61W9228
CAP, 33µF, 80V, 20%, RADIAL; Capacitance:33µF; Voltage Rating:80V; Product Range:ZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.036ohm; Lifetime @ Temperature:10000 hours @ 105°C; Operating RoHS Compliant: Yes

CAP, 33µF, 80V, 20%, RADIAL; Capacitance:33µF; Voltage Rating:80V; Product Range:ZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.036ohm; Lifetime @ Temperature:10000 hours @ 105°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7720039P 7720039 61W9228
Product Name Polymer Capacitors Polymer Capacitors Cap, 33Μf, 80V, 20%, Radial; Capacitance Panasonic
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Hybrid Hybrid
Capacitance Range 33 microF 33 microF
Features Polarized
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101C243U040BH5B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers