Panasonic Capacitors >> Solid Capacitors EEHZA1J470V

Description
63V 47uF Hybrid ±20% 40mΩ@100kHz 1.7A@100kHz SMD,D8xL10.5mm Solid Capacitors ROHS
Datasheet
Description
63V 47uF Hybrid ±20% 40mΩ@100kHz 1.7A@100kHz SMD,D8xL10.5mm Solid Capacitors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Capacitors >> Solid Capacitors
EEHZA1J470V
Capacitors >> Solid Capacitors EEHZA1J470V
63V 47uF Hybrid ±20% 40mΩ@100kHz 1.7A@100kHz SMD,D8xL10.5mm Solid Capacitors ROHS

63V 47uF Hybrid ±20% 40mΩ@100kHz 1.7A@100kHz SMD,D8xL10.5mm Solid Capacitors ROHS

Supplier's Site
Capacitors - EEHZA1J470V - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEHZA1J470V
Capacitors EEHZA1J470V
63V ㊣20% 47uF SMD,D8xL10.5mm Hybrid Aluminum Electrolytic Capacitors ROHS

63V ㊣20% 47uF SMD,D8xL10.5mm Hybrid Aluminum Electrolytic Capacitors ROHS

Supplier's Site
Cap, 47Uf, 63Vdc, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic - 34AH0619 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 63Vdc, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic
34AH0619
Cap, 47Uf, 63Vdc, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic 34AH0619
CAP, 47UF, 63VDC, ALU ELEC, HYBRID, SMD ROHS COMPLIANT: YES

CAP, 47UF, 63VDC, ALU ELEC, HYBRID, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEHZA1J470V EEHZA1J470V 34AH0619
Product Name Capacitors >> Solid Capacitors Capacitors Cap, 47Uf, 63Vdc, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F)
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Paper Film Capacitors - 104PPS850KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - C11AH150K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details