Panasonic Polymer Capacitors EEHZA1J100P

Description
Panasonic EEHZA1J100P Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic EEHZA1J100P Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 7581281 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7581281
Polymer Capacitors 7581281
Panasonic EEHZA1J100P Polymer Capacitor

Panasonic EEHZA1J100P Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7581281P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7581281P
Polymer Capacitors 7581281P
Panasonic EEHZA1J100P Polymer Capacitor

Panasonic EEHZA1J100P Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1035173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1035173
Polymer Capacitors 1035173
Panasonic EEHZA1J100P Polymer Capacitor

Panasonic EEHZA1J100P Polymer Capacitor

Supplier's Site
Cap, 10Μf, 63V, 20% Rohs Compliant Panasonic - 17AC6844 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 63V, 20% Rohs Compliant Panasonic
17AC6844
Cap, 10Μf, 63V, 20% Rohs Compliant Panasonic 17AC6844
CAP, 10µF, 63V, 20% ROHS COMPLIANT: YES

CAP, 10µF, 63V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 10Μf, 63V, 20%, Radial; Capacitance Panasonic - 62W7364 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 63V, 20%, Radial; Capacitance Panasonic
62W7364
Cap, 10Μf, 63V, 20%, Radial; Capacitance Panasonic 62W7364
CAP, 10µF, 63V, 20%, RADIAL; Capacitance:10µF; Voltage Rating:63V; Product Range:ZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.12ohm; Lifetime @ Temperature:10000 hours @ 105°C; Operating RoHS Compliant: Yes

CAP, 10µF, 63V, 20%, RADIAL; Capacitance:10µF; Voltage Rating:63V; Product Range:ZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.12ohm; Lifetime @ Temperature:10000 hours @ 105°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7581281 7581281P 17AC6844 62W7364
Product Name Polymer Capacitors Polymer Capacitors Cap, 10Μf, 63V, 20% Rohs Compliant Panasonic Cap, 10Μf, 63V, 20%, Radial; Capacitance Panasonic
RoHS Compliant Yes Yes Yes Yes
Features Polarized
Electrostatic Capacitors Hybrid Hybrid
Capacitance Range 10 microF 10 microF
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers