Panasonic EEHZA1H330XP Polymer Capacitor
Panasonic EEHZA1H330XP Polymer Capacitor
Panasonic EEHZA1H330XP Polymer Capacitor
CAP, 33µF, 50V, 20%, RADIAL; Capacitance:33µF; Voltage Rating:50V; Product Range:ZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:10000 hours @ 105°C; Operating RoHS Compliant: Yes
50V 33uF Hybrid ±20% 40mΩ 240mA@100Hz SMD,D6.3xL7.7mm Solid Capacitors ROHS
㊣20% 50V 33uF SMD,D6.3xL7.7mm Hybrid Aluminum Electrolytic Capacitors ROHS
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7581275P | 7581275 | 62W7362 | EEHZA1H330XP | EEHZA1H330XP |
| Product Name | Polymer Capacitors | Polymer Capacitors | Cap, 33Μf, 50V, 20%, Radial; Capacitance Panasonic | Capacitors >> Solid Capacitors | Capacitors |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes |
| Electrostatic Capacitors | Hybrid | Hybrid | |||
| Capacitance Range | 33 microF | 33 microF | 33 microF | ||
| Features | Polarized | ||||
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor |