Panasonic Polymer Capacitors EEHZA1H220P

Description
Panasonic EEHZA1H220P Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic EEHZA1H220P Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 7398616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7398616
Polymer Capacitors 7398616
Panasonic EEHZA1H220P Polymer Capacitor

Panasonic EEHZA1H220P Polymer Capacitor

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Solid Capacitors
EEHZA1H220P
Capacitors >> Solid Capacitors EEHZA1H220P
50V 22uF Hybrid ±20% 80mΩ 110mA@100Hz SMD,D6.3xL5.8mm Solid Capacitors ROHS

50V 22uF Hybrid ±20% 80mΩ 110mA@100Hz SMD,D6.3xL5.8mm Solid Capacitors ROHS

Supplier's Site Datasheet
Cap, 22Μf, 50V, 20%, Radial; Capacitance Panasonic - 62W7361 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 50V, 20%, Radial; Capacitance Panasonic
62W7361
Cap, 22Μf, 50V, 20%, Radial; Capacitance Panasonic 62W7361
CAP, 22µF, 50V, 20%, RADIAL; Capacitance:22µF; Voltage Rating:50V; Product Range:ZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.1ohm; Lifetime @ Temperature:10000 hours @ 105°C; Operating RoHS Compliant: Yes

CAP, 22µF, 50V, 20%, RADIAL; Capacitance:22µF; Voltage Rating:50V; Product Range:ZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.1ohm; Lifetime @ Temperature:10000 hours @ 105°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7398616 EEHZA1H220P 62W7361
Product Name Polymer Capacitors Capacitors >> Solid Capacitors Cap, 22Μf, 50V, 20%, Radial; Capacitance Panasonic
RoHS Compliant Yes Yes Yes
Features Polarized
Electrostatic Capacitors Hybrid
Capacitance Type Fixed Fixed
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C284U020CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701112 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers