The product is a radial aluminum electrolytic capacitor with a capacitance of 100OºF and a voltage rating of 50V. It features a capacitance tolerance of ±20% and is part of the ZA series. The capacitor is designed for high-temperature applications, with an endurance rating of 10,000 hours at 105°C. It has a low equivalent series resistance (ESR) of 0.028 ohms, which contributes to its ability to handle high ripple currents effectively. The product is RoHS compliant, ensuring it meets environmental regulations. This capacitor is suitable for applications requiring reliable performance in compact designs.
Panasonic EEHZA1H101P Polymer Capacitor
Panasonic EEHZA1H101P Polymer Capacitor
Panasonic EEHZA1H101P Polymer Capacitor
㊣20% 50V 100uF SMD,D10xL10.2mm Hybrid Aluminum Electrolytic Capacitors ROHS
CAP, 100µF, 50V, 20%, RADIAL; Capacitance:100µF; Voltage Rating:50V; Product Range:ZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:10000 hours @ 105°C; Operating RoHS Compliant: Yes
CAP, 100µF, 50V, 20%; Capacitance:100µF; Voltage Rating:50V; Product Range:ZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:10000 hours @ 105°C; Operating Temperature RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7581272 | 7581272P | EEHZA1H101P | 62W7360 | 13AC3381 |
| Product Name | Polymer Capacitors | Polymer Capacitors | Capacitors | Cap, 100Μf, 50V, 20%, Radial; Capacitance Panasonic | Cap, 100Μf, 50V, 20%; Capacitance Panasonic |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes |
| Features | Polarized | ||||
| Electrostatic Capacitors | Hybrid | Hybrid | |||
| Capacitance Range | 100 microF | 100 microF | 100 microF | ||
| Technology | Film Capacitors |