Panasonic Aluminium Capacitors EEHAZT1H121B

Description
Hybrid A-ZT 50V /120µF 125°C 4000h 10x9.
Request a Quote Datasheet
Description
Hybrid A-ZT 50V /120µF 125°C 4000h 10x9.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2105771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2105771
Aluminium Capacitors 2105771
Hybrid A-ZT 50V /120µF 125°C 4000h 10x9.

Hybrid A-ZT 50V /120µF 125°C 4000h 10x9.

Supplier's Site
Aluminium Capacitors - 2105770 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2105770
Aluminium Capacitors 2105770
Hybrid A-ZT 50V /120µF 125°C 4000h 10x9.

Hybrid A-ZT 50V /120µF 125°C 4000h 10x9.

Supplier's Site
Aluminium Capacitors - 2105771P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2105771P
Aluminium Capacitors 2105771P
Hybrid A-ZT 50V /120µF 125°C 4000h 10x9.

Hybrid A-ZT 50V /120µF 125°C 4000h 10x9.

Supplier's Site
Cap, 120Uf, 50V, Alu Elec, Hybrid, Rad Rohs Compliant Panasonic - 08AJ4525 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Uf, 50V, Alu Elec, Hybrid, Rad Rohs Compliant Panasonic
08AJ4525
Cap, 120Uf, 50V, Alu Elec, Hybrid, Rad Rohs Compliant Panasonic 08AJ4525
CAP, 120UF, 50V, ALU ELEC, HYBRID, RAD ROHS COMPLIANT: YES

CAP, 120UF, 50V, ALU ELEC, HYBRID, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2105771 2105771P 08AJ4525
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 120Uf, 50V, Alu Elec, Hybrid, Rad Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers