Panasonic Aluminium Capacitors EEHAZS1H221B

Description
Hybrid A-ZS/50V/220uF/125°C /4000h/10 x 1
Request a Quote
Description
Hybrid A-ZS/50V/220uF/125°C /4000h/10 x 1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic 220µF, 50V aluminum electrolytic hybrid capacitor is designed for high endurance applications, rated for 4000 hours at 125°C with the application of rated ripple current. It features a low equivalent series resistance (ESR) and a dissipation factor (tan O¥) of 0.10 at 120 Hz and +20°C. The capacitor is AEC-Q200 compliant, making it suitable for automotive applications, and is RoHS compliant. It operates within a temperature range of -55°C to +125°C and has a capacitance tolerance of ±20%. The product is packaged for automatic insertion, facilitating efficient assembly in electronic devices.

Datasheet Summary
Powered by GS/AI

The Panasonic 220µF, 50V aluminum electrolytic hybrid capacitor is designed for high endurance applications, rated for 4000 hours at 125°C with the application of rated ripple current. It features a low equivalent series resistance (ESR) and a dissipation factor (tan O¥) of 0.10 at 120 Hz and +20°C. The capacitor is AEC-Q200 compliant, making it suitable for automotive applications, and is RoHS compliant. It operates within a temperature range of -55°C to +125°C and has a capacitance tolerance of ±20%. The product is packaged for automatic insertion, facilitating efficient assembly in electronic devices.

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2105754 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2105754
Aluminium Capacitors 2105754
Hybrid A-ZS/50V/220uF/125°C /4000h/10 x 1

Hybrid A-ZS/50V/220uF/125°C/4000h/10 x 1

Supplier's Site
Aluminium Capacitors - 2105754P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2105754P
Aluminium Capacitors 2105754P
Hybrid A-ZS/50V/220uF/125°C /4000h/10 x 1

Hybrid A-ZS/50V/220uF/125°C/4000h/10 x 1

Supplier's Site
Aluminium Capacitors - 2105752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2105752
Aluminium Capacitors 2105752
Hybrid A-ZS/50V/220uF/125°C /4000h/10 x 1

Hybrid A-ZS/50V/220uF/125°C/4000h/10 x 1

Supplier's Site
Cap, 220Uf, 50V, Alu Elec, Hybrid, Rad Rohs Compliant Panasonic - 08AJ4517 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 50V, Alu Elec, Hybrid, Rad Rohs Compliant Panasonic
08AJ4517
Cap, 220Uf, 50V, Alu Elec, Hybrid, Rad Rohs Compliant Panasonic 08AJ4517
CAP, 220UF, 50V, ALU ELEC, HYBRID, RAD ROHS COMPLIANT: YES

CAP, 220UF, 50V, ALU ELEC, HYBRID, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2105754 2105754P 08AJ4517
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 220Uf, 50V, Alu Elec, Hybrid, Rad Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details