Panasonic Aluminium Capacitors EEHAZK1V331B

Description
Hybrid A-ZK 35V 330µF 125°C 4000h 10x9.
Request a Quote
Description
Hybrid A-ZK 35V 330µF 125°C 4000h 10x9.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic 330µF, 35V aluminum electrolytic hybrid capacitor is designed for high endurance applications, rated for 4000 hours at 125°C. It features a capacitance tolerance of ±20% and a low DC leakage current of I ,â§ 0.01 CV (OºA) after 2 minutes. The capacitor is AEC-Q200 compliant, making it suitable for automotive applications, and is RoHS compliant. It operates effectively within a temperature range of -55°C to +125°C. The product is packaged for automatic insertion, facilitating efficient assembly in electronic devices. Its characteristics include a dissipation factor (tan O¥) and equivalent series resistance (ESR) that meet specified limits, ensuring reliable performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The Panasonic 330µF, 35V aluminum electrolytic hybrid capacitor is designed for high endurance applications, rated for 4000 hours at 125°C. It features a capacitance tolerance of ±20% and a low DC leakage current of I ,â§ 0.01 CV (OºA) after 2 minutes. The capacitor is AEC-Q200 compliant, making it suitable for automotive applications, and is RoHS compliant. It operates effectively within a temperature range of -55°C to +125°C. The product is packaged for automatic insertion, facilitating efficient assembly in electronic devices. Its characteristics include a dissipation factor (tan O¥) and equivalent series resistance (ESR) that meet specified limits, ensuring reliable performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2105735 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2105735
Aluminium Capacitors 2105735
Hybrid A-ZK 35V 330µF 125°C 4000h 10x9.

Hybrid A-ZK 35V 330µF 125°C 4000h 10x9.

Supplier's Site
Aluminium Capacitors - 2105736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2105736
Aluminium Capacitors 2105736
Hybrid A-ZK 35V 330µF 125°C 4000h 10x9.

Hybrid A-ZK 35V 330µF 125°C 4000h 10x9.

Supplier's Site
Aluminium Capacitors - 2105736P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2105736P
Aluminium Capacitors 2105736P
Hybrid A-ZK 35V 330µF 125°C 4000h 10x9.

Hybrid A-ZK 35V 330µF 125°C 4000h 10x9.

Supplier's Site
Cap, 330Uf, 35V, Alu Elec, Hybrid, Rad Rohs Compliant Panasonic - 08AJ4513 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 35V, Alu Elec, Hybrid, Rad Rohs Compliant Panasonic
08AJ4513
Cap, 330Uf, 35V, Alu Elec, Hybrid, Rad Rohs Compliant Panasonic 08AJ4513
CAP, 330UF, 35V, ALU ELEC, HYBRID, RAD ROHS COMPLIANT: YES

CAP, 330UF, 35V, ALU ELEC, HYBRID, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2105735 2105736P 08AJ4513
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 330Uf, 35V, Alu Elec, Hybrid, Rad Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 334K400CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Aluminium Capacitors - 1701139 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100680GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details