Hybrid A-ZC 35V 270µF 125°C 4000h 10x9.
Hybrid A-ZC 35V 270µF 125°C 4000h 10x9.
Hybrid A-ZC 35V 270µF 125°C 4000h 10x9.
CAP, 270UF, 35V, ALU ELEC, HYBRID, RAD ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2105690P | 2105689 | 08AJ4490 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Cap, 270Uf, 35V, Alu Elec, Hybrid, Rad Rohs Compliant Panasonic |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes |
| Operating Temperature | -55 C (-67 F) | -55 C (-67 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |