Panasonic Aluminium Capacitors EEHAZA1V271B

Description
Hybrid A-ZA 35V 270µF 105°C 10000h 10x9
Request a Quote Datasheet
Description
Hybrid A-ZA 35V 270µF 105°C 10000h 10x9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2105649 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2105649
Aluminium Capacitors 2105649
Hybrid A-ZA 35V 270µF 105°C 10000h 10x9

Hybrid A-ZA 35V 270µF 105°C 10000h 10x9

Supplier's Site
Aluminium Capacitors - 2105649P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2105649P
Aluminium Capacitors 2105649P
Hybrid A-ZA 35V 270µF 105°C 10000h 10x9

Hybrid A-ZA 35V 270µF 105°C 10000h 10x9

Supplier's Site
Aluminium Capacitors - 2105648 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2105648
Aluminium Capacitors 2105648
Hybrid A-ZA 35V 270µF 105°C 10000h 10x9

Hybrid A-ZA 35V 270µF 105°C 10000h 10x9

Supplier's Site
Cap, 270Uf, 35V, Alu Elec, Hybrid, Rad Rohs Compliant Panasonic - 08AJ4471 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Uf, 35V, Alu Elec, Hybrid, Rad Rohs Compliant Panasonic
08AJ4471
Cap, 270Uf, 35V, Alu Elec, Hybrid, Rad Rohs Compliant Panasonic 08AJ4471
CAP, 270UF, 35V, ALU ELEC, HYBRID, RAD ROHS COMPLIANT: YES

CAP, 270UF, 35V, ALU ELEC, HYBRID, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2105649 2105649P 08AJ4471
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 270Uf, 35V, Alu Elec, Hybrid, Rad Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details