Panasonic SMD 470UF 35V Capacitor EEH-ZU1V471V

Description
CAP ALUM HYB 470UF 20% 35V SMD Product overview: EEH-ZU1V471V from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470UF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZU1V471V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM HYB 470UF 20% 35V SMD Product overview: EEH-ZU1V471V from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470UF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZU1V471V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 470UF 35V Capacitor
69-EEH-ZU1V471V
SMD 470UF 35V Capacitor 69-EEH-ZU1V471V
CAP ALUM HYB 470UF 20% 35V SMD Product overview: EEH-ZU1V471V from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470UF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZU1V471V can be used for catalog matching and distributor lookup.

CAP ALUM HYB 470UF 20% 35V SMD Product overview: EEH-ZU1V471V from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470UF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZU1V471V can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 1340020-EEH-ZU1V471V - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1340020-EEH-ZU1V471V
Capacitors - Aluminum - Polymer Capacitors 1340020-EEH-ZU1V471V
Win Source Part Number: 1340020-EEH-ZU1V471V Category: Capacitors - Aluminum - Polymer Capacitors Series: ZU, Anti-Vibration Type: Hybrid Package: Tape & Reel Size / Dimension: 0.394" Dia (10.00mm) Applications: Automotive Height - Seated (Max): 0.673" (17.10mm) Standard Package: 250 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 35 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 9mOhm Lifetime @ Temp.: 4000 Hrs @ 135°C Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: EEH-ZU Ripple Current @ Low Frequency: 825 mA @ 100 Hz Ripple Current @ High Frequency: 5.5 A @ 100 kHz

Win Source Part Number: 1340020-EEH-ZU1V471V
Category: Capacitors - Aluminum - Polymer Capacitors
Series: ZU, Anti-Vibration
Type: Hybrid
Package: Tape & Reel
Size / Dimension: 0.394" Dia (10.00mm)
Applications: Automotive
Height - Seated (Max): 0.673" (17.10mm)
Standard Package: 250
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 9mOhm
Lifetime @ Temp.: 4000 Hrs @ 135°C
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 135°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Base Product Number: EEH-ZU
Ripple Current @ Low Frequency: 825 mA @ 100 Hz
Ripple Current @ High Frequency: 5.5 A @ 100 kHz

Buy Now Datasheet
Aluminum - Polymer Capacitors - EEH-ZU1V471V - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZU1V471V
Aluminum - Polymer Capacitors EEH-ZU1V471V
CAP ALUM POLY HYB 470UF 35V SMD

CAP ALUM POLY HYB 470UF 35V SMD

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - EEH-ZU1V471V - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZU1V471V
Aluminum - Polymer Capacitors EEH-ZU1V471V
CAP ALUM POLY HYB 470UF 35V SMD

CAP ALUM POLY HYB 470UF 35V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEH-ZU1V471V 1340020-EEH-ZU1V471V EEH-ZU1V471V EEH-ZU1V471V
Product Name SMD 470UF 35V Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details