Panasonic Aluminum - Polymer Capacitors EEH-ZU1V471UP

Description
CAP ALUMHYB 470UF 20% 35V SMD
Request a Quote Datasheet
Description
CAP ALUMHYB 470UF 20% 35V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 10-EEH-ZU1V471UPTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
10-EEH-ZU1V471UPTR-ND
Aluminum - Polymer Capacitors 10-EEH-ZU1V471UPTR-ND
CAP ALUMHYB 470UF 20% 35V SMD

CAP ALUMHYB 470UF 20% 35V SMD

Buy Now Datasheet
Aluminum - Polymer Capacitors - 10-EEH-ZU1V471UPDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
10-EEH-ZU1V471UPDKR-ND
Aluminum - Polymer Capacitors 10-EEH-ZU1V471UPDKR-ND
CAP ALUMHYB 470UF 20% 35V SMD

CAP ALUMHYB 470UF 20% 35V SMD

Buy Now Datasheet
Aluminum - Polymer Capacitors - 10-EEH-ZU1V471UPCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
10-EEH-ZU1V471UPCT-ND
Aluminum - Polymer Capacitors 10-EEH-ZU1V471UPCT-ND
CAP ALUMHYB 470UF 20% 35V SMD

CAP ALUMHYB 470UF 20% 35V SMD

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 10-EEH-ZU1V471UPTR-ND 10-EEH-ZU1V471UPDKR-ND
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701012 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0402J2500100GHTCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
5 suppliers