Panasonic Aluminum - Polymer Capacitors EEH-ZS1V471UV

Description
CAP ALUM POLY HYB 470UF 35V SMD
Datasheet
Description
CAP ALUM POLY HYB 470UF 35V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - EEH-ZS1V471UV - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZS1V471UV
Aluminum - Polymer Capacitors EEH-ZS1V471UV
CAP ALUM POLY HYB 470UF 35V SMD

CAP ALUM POLY HYB 470UF 35V SMD

Supplier's Site Datasheet
Cap, 470Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 50AJ7985 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
50AJ7985
Cap, 470Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 50AJ7985
CAP, 470UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.014ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, 470UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.014ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 50AJ8005 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
50AJ8005
Cap, 470Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 50AJ8005
CAP, 470UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.014ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, 470UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.014ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEH-ZS1V471UV 50AJ7985
Product Name Aluminum - Polymer Capacitors Cap, 470Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF 470 microF
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101203U010EA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20000 microF
View Details
3 suppliers