Panasonic Aluminum - Polymer Capacitors EEH-ZS1J181UP

Description
CAP ALUM POLY HYB 180UF 63V SMD
Datasheet
Description
CAP ALUM POLY HYB 180UF 63V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - EEH-ZS1J181UP - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZS1J181UP
Aluminum - Polymer Capacitors EEH-ZS1J181UP
CAP ALUM POLY HYB 180UF 63V SMD

CAP ALUM POLY HYB 180UF 63V SMD

Supplier's Site Datasheet
Cap, 180Uf, 63V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 50AJ7982 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Uf, 63V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
50AJ7982
Cap, 180Uf, 63V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 50AJ7982
CAP, 180UF, 63V, ALU ELEC, HYBRID, SMD; Capacitance:180µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.015ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, 180UF, 63V, ALU ELEC, HYBRID, SMD; Capacitance:180µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.015ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 180Uf, 63V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 50AJ8002 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Uf, 63V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
50AJ8002
Cap, 180Uf, 63V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 50AJ8002
CAP, 180UF, 63V, ALU ELEC, HYBRID, SMD; Capacitance:180µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.015ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, 180UF, 63V, ALU ELEC, HYBRID, SMD; Capacitance:180µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.015ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - EEH-ZS1J181UP - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZS1J181UP
Aluminum - Polymer Capacitors EEH-ZS1J181UP
CAP ALUM POLY HYB 180UF 63V SMD

CAP ALUM POLY HYB 180UF 63V SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number EEH-ZS1J181UP 50AJ7982 EEH-ZS1J181UP
Product Name Aluminum - Polymer Capacitors Cap, 180Uf, 63V, Alu Elec, Hybrid, Smd; Capacitance Panasonic Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor; Surface Mount
Technology Film Capacitors
Applications Automotive
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Film Capacitors - 104MWS252KO-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers