Panasonic Aluminum - Polymer Capacitors EEH-ZS1J121UP

Description
CAP ALUM POLY HYB 120UF 63V SMD
Datasheet
Description
CAP ALUM POLY HYB 120UF 63V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - EEH-ZS1J121UP - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZS1J121UP
Aluminum - Polymer Capacitors EEH-ZS1J121UP
CAP ALUM POLY HYB 120UF 63V SMD

CAP ALUM POLY HYB 120UF 63V SMD

Supplier's Site Datasheet
Cap, 120Uf, 63V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 50AJ8222 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Uf, 63V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
50AJ8222
Cap, 120Uf, 63V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 50AJ8222
CAP, 120UF, 63V, ALU ELEC, HYBRID, SMD; Capacitance:120µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.019ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, 120UF, 63V, ALU ELEC, HYBRID, SMD; Capacitance:120µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.019ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 120Uf, 63V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 50AJ8223 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Uf, 63V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
50AJ8223
Cap, 120Uf, 63V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 50AJ8223
CAP, 120UF, 63V, ALU ELEC, HYBRID, SMD; Capacitance:120µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.019ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, 120UF, 63V, ALU ELEC, HYBRID, SMD; Capacitance:120µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.019ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEH-ZS1J121UP 50AJ8222
Product Name Aluminum - Polymer Capacitors Cap, 120Uf, 63V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 120 microF 120 microF
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C132U100AK1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1300 microF
View Details
2 suppliers
Aluminium Capacitors - 1701050 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details