Panasonic Cap, 180Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic EEH-ZS1H181UV

Description
CAP, 180UF, 50V, ALU ELEC, HYBRID, SMD; Capacitance:180µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.017ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes
Datasheet
Description
CAP, 180UF, 50V, ALU ELEC, HYBRID, SMD; Capacitance:180µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.017ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 180Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 50AJ7999 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
50AJ7999
Cap, 180Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 50AJ7999
CAP, 180UF, 50V, ALU ELEC, HYBRID, SMD; Capacitance:180µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.017ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, 180UF, 50V, ALU ELEC, HYBRID, SMD; Capacitance:180µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.017ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 180Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 50AJ7979 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
50AJ7979
Cap, 180Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 50AJ7979
CAP, 180UF, 50V, ALU ELEC, HYBRID, SMD; Capacitance:180µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.017ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, 180UF, 50V, ALU ELEC, HYBRID, SMD; Capacitance:180µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.017ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - EEH-ZS1H181UV - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZS1H181UV
Aluminum - Polymer Capacitors EEH-ZS1H181UV
CAP ALUM POLY HYB 180UF 50V SMD

CAP ALUM POLY HYB 180UF 50V SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 50AJ7999 EEH-ZS1H181UV
Product Name Cap, 180Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic Aluminum - Polymer Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 180 microF 180 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1248-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details