Panasonic Aluminum - Polymer Capacitors EEH-ZS1H151V

Description
CAP POLYMER HYBRID 150UF 50V SMD
Datasheet
Description
CAP POLYMER HYBRID 150UF 50V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - EEH-ZS1H151V - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZS1H151V
Aluminum - Polymer Capacitors EEH-ZS1H151V
CAP POLYMER HYBRID 150UF 50V SMD

CAP POLYMER HYBRID 150UF 50V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEH-ZS1H151V - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEH-ZS1H151V
Capacitors - Aluminum - Polymer Capacitors EEH-ZS1H151V
CAP ALUM HYB 150UF 20% 50V SMD

CAP ALUM HYB 150UF 20% 50V SMD

Supplier's Site
Cap, 150Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 82AH0664 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
82AH0664
Cap, 150Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 82AH0664
CAP, 150UF, 50V, ALU ELEC, HYBRID, SMD; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.017ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, 150UF, 50V, ALU ELEC, HYBRID, SMD; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.017ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 82AH0663 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
82AH0663
Cap, 150Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 82AH0663
CAP, 150UF, 50V, ALU ELEC, HYBRID, SMD; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.017ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, 150UF, 50V, ALU ELEC, HYBRID, SMD; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.017ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEH-ZS1H151V EEH-ZS1H151V 82AH0664
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Cap, 150Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
Capacitance Type Fixed Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 150 microF 150 microF 150 microF
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101302U040AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3000 microF
View Details
3 suppliers