Panasonic Cap, 150Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic EEH-ZS1H151P

Description
CAP, 150UF, 50V, ALU ELEC, HYBRID, SMD; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.017ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes
Datasheet
Description
CAP, 150UF, 50V, ALU ELEC, HYBRID, SMD; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.017ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 150Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 82AH0661 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
82AH0661
Cap, 150Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 82AH0661
CAP, 150UF, 50V, ALU ELEC, HYBRID, SMD; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.017ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, 150UF, 50V, ALU ELEC, HYBRID, SMD; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.017ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 82AH0662 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
82AH0662
Cap, 150Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 82AH0662
CAP, 150UF, 50V, ALU ELEC, HYBRID, SMD; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.017ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, 150UF, 50V, ALU ELEC, HYBRID, SMD; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.017ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - EEH-ZS1H151P - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZS1H151P
Aluminum - Polymer Capacitors EEH-ZS1H151P
CAP POLYMER HYBRID 150UF 50V SMD

CAP POLYMER HYBRID 150UF 50V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEH-ZS1H151P - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEH-ZS1H151P
Capacitors - Aluminum - Polymer Capacitors EEH-ZS1H151P
CAP ALUM HYB 150UF 20% 50V SMD

CAP ALUM HYB 150UF 20% 50V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 82AH0661 EEH-ZS1H151P EEH-ZS1H151P
Product Name Cap, 150Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Capacitance Range 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic Capacitor - 101C163M016AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100470JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details