CAP ALUM POLY HYB 680UF 25V SMD
CAP ALUM POLY HYB 680UF 25V SMD
CAP, 680UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:680µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.014ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes
CAP, 680UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:680µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.014ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes
| Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEH-ZS1E681UP | EEH-ZS1E681UP | 50AJ7977 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 680Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 680 microF | 680 microF | 680 microF |
| Configuration / Form Factor | Chip Capacitor; Surface Mount | ||
| Technology | Film Capacitors |