CAP ALUMHYB 220UF 20% 25V SMD
CAP ALUMHYB 220UF 20% 25V SMD
CAP ALUMHYB 220UF 20% 25V SMD
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 10-EEH-ZL1E221XPDKR-ND | 10-EEH-ZL1E221XPTR-ND |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | Automotive | Automotive |
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 220 microF | 220 microF |