Win Source Part Number: 1337665-EEH-ZKV121XU
Category: Capacitors - Aluminum - Polymer Capacitors
Series: ZKU
Type: Hybrid
Package: Tape & Reel
Size / Dimension: 0.248" Dia (6.30mm)
Applications: Automotive
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 900
Capacitance: 120 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 35mOhm
Lifetime @ Temp.: 4000 Hrs @ 125°C
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Base Product Number: EEH-ZKV
Ripple Current @ Low Frequency: 255 mA @ 100 Hz
Ripple Current @ High Frequency: 1.7 A @ 100 kHz
CAP ALUM HYB 120UF 20% 35V SMD Product overview: EEH-ZKV121XUP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120UF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZKV121XUP can be used for catalog matching and distributor lookup.
CAP ALUM HYB 120UF 20% 35V SMD
CAP ALUM POLY HYB 120UF 35V SMD
CAP, 120UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:120µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:6.3mm RoHS Compliant: Yes
CAP, 120UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:120µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:6.3mm RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1337665-EEH-ZKV121XUP | 69-EEH-ZKV121XUP | EEH-ZKV121XUP | EEH-ZKV121XUP | 41AH8127 |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | SMD 120UF 35V Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 120Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 120 microF | 120 microF | 120 microF | 120 microF | 120 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 35 volts | 35 volts | 35 volts | 35 volts |