CAP ALUM POLY HYB 180UF 25V SMD
CAP, 180UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:180µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:6.3mm RoHS Compliant: Yes
CAP, 180UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:180µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:6.3mm RoHS Compliant: Yes
CAP ALUM HYB 180UF 20% 25V SMD
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEH-ZKE181XUV | 41AH8124 | EEH-ZKE181XUV |
| Product Name | Aluminum - Polymer Capacitors | Cap, 180Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 180 microF | 180 microF | 180 microF |
| RoHS Compliant | Yes | ||
| Capacitance Tolerance | 20 (+/- %) |