CAP ALUM POLY HYB 390UF 35V SMD
CAP ALUM POLY HYB 390UF 35V SMD
CAP, 390UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:390µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes
CAP, 390UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:390µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes
CAP ALUM HYB 390UF 20% 35V SMD
| Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEH-ZK1V391UP | EEH-ZK1V391UP | 41AH8150 | EEH-ZK1V391UP |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 390Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 390 microF | 390 microF | 390 microF | 390 microF |
| Configuration / Form Factor | Chip Capacitor; Surface Mount | Leaded Capacitor; Chip Capacitor | ||
| Technology | Film Capacitors | Single-Layer |