Panasonic Aluminum - Polymer Capacitors EEH-ZK1E561UP

Description
CAP ALUM POLY HYB 560UF 25V SMD
Datasheet
Description
CAP ALUM POLY HYB 560UF 25V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - EEH-ZK1E561UP - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZK1E561UP
Aluminum - Polymer Capacitors EEH-ZK1E561UP
CAP ALUM POLY HYB 560UF 25V SMD

CAP ALUM POLY HYB 560UF 25V SMD

Supplier's Site Datasheet
Cap, 560Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 41AH8141 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
41AH8141
Cap, 560Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 41AH8141
CAP, 560UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:560µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, 560UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:560µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 560Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 41AH8140 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
41AH8140
Cap, 560Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 41AH8140
CAP, 560UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:560µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, 560UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:560µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEH-ZK1E561UP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEH-ZK1E561UP
Capacitors - Aluminum - Polymer Capacitors EEH-ZK1E561UP
CAP ALUM HYB 560UF 20% 25V SMD

CAP ALUM HYB 560UF 20% 25V SMD

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number EEH-ZK1E561UP 41AH8141 EEH-ZK1E561UP
Product Name Aluminum - Polymer Capacitors Cap, 560Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors
Capacitance Type Fixed Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 560 microF 560 microF 560 microF
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX121M450J012-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Ceramic Capacitors - 1608-050525001P50BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details