CAP, 56UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:56µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.08ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:5mm RoHS Compliant: Yes
CAP, 56UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:56µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.08ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:5mm RoHS Compliant: Yes
CAP ALUM HYB 56UF 20% 25V SMD
CAP ALUM POLY HYB 56UF 25V SMD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 41AH8139 | EEH-ZK1E560UR | EEH-ZK1E560UR |
| Product Name | Cap, 56Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | ||
| Capacitance Range | 56 microF | 56 microF | 56 microF |
| Capacitance Tolerance | 20 (+/- %) | ||
| WVDC | 25 volts | 25 volts |