Panasonic Aluminum - Polymer Capacitors EEH-ZK1E331UV

Description
CAP ALUM POLY HYB 330UF 25V SMD
Datasheet
Description
CAP ALUM POLY HYB 330UF 25V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - EEH-ZK1E331UV - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZK1E331UV
Aluminum - Polymer Capacitors EEH-ZK1E331UV
CAP ALUM POLY HYB 330UF 25V SMD

CAP ALUM POLY HYB 330UF 25V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEH-ZK1E331UV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEH-ZK1E331UV
Capacitors - Aluminum - Polymer Capacitors EEH-ZK1E331UV
CAP ALUM HYB 330UF 20% 25V SMD

CAP ALUM HYB 330UF 20% 25V SMD

Supplier's Site
Cap, 330Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 41AH8137 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
41AH8137
Cap, 330Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 41AH8137
CAP, 330UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:8mm RoHS Compliant: Yes

CAP, 330UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 41AH8136 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
41AH8136
Cap, 330Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 41AH8136
CAP, 330UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:8mm RoHS Compliant: Yes

CAP, 330UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEH-ZK1E331UV EEH-ZK1E331UV 41AH8137
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Cap, 330Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
Capacitance Type Fixed Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1249-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 127XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers