Panasonic SMD 100UF 35V Capacitor EEH-ZF1V101P

Description
CAP ALUM HYB 100UF 20% 35V SMD Product overview: EEH-ZF1V101P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100UF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZF1V101P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM HYB 100UF 20% 35V SMD Product overview: EEH-ZF1V101P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100UF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZF1V101P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100UF 35V Capacitor
69-EEH-ZF1V101P
SMD 100UF 35V Capacitor 69-EEH-ZF1V101P
CAP ALUM HYB 100UF 20% 35V SMD Product overview: EEH-ZF1V101P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100UF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZF1V101P can be used for catalog matching and distributor lookup.

CAP ALUM HYB 100UF 20% 35V SMD Product overview: EEH-ZF1V101P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100UF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZF1V101P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1351352-EEH-ZF1V101P - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1351352-EEH-ZF1V101P
Capacitors - Aluminum - Polymer Capacitors 1351352-EEH-ZF1V101P
Win Source Part Number: 1351352-EEH-ZF1V101P Category: Capacitors - Aluminum - Polymer Capacitors Series: ZF Type: Hybrid Package: Tape & Reel Size / Dimension: 0.315" Dia (8.00mm) Applications: Automotive Height - Seated (Max): 0.413" (10.50mm) Standard Package: 500 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 35 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 30mOhm Lifetime @ Temp.: 1000 Hrs @ 150°C Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: EEH-ZF Ripple Current @ Low Frequency: 115.5 mA @ 100 Hz Ripple Current @ High Frequency: 770 mA @ 100 kHz

Win Source Part Number: 1351352-EEH-ZF1V101P
Category: Capacitors - Aluminum - Polymer Capacitors
Series: ZF
Type: Hybrid
Package: Tape & Reel
Size / Dimension: 0.315" Dia (8.00mm)
Applications: Automotive
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 500
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 30mOhm
Lifetime @ Temp.: 1000 Hrs @ 150°C
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Base Product Number: EEH-ZF
Ripple Current @ Low Frequency: 115.5 mA @ 100 Hz
Ripple Current @ High Frequency: 770 mA @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEH-ZF1V101P - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEH-ZF1V101P
Capacitors - Aluminum - Polymer Capacitors EEH-ZF1V101P
CAP ALUM HYB 100UF 20% 35V SMD

CAP ALUM HYB 100UF 20% 35V SMD

Supplier's Site
Cap, Alu Elec, Aec-Q200, 100Uf, 35V, Smd; Capacitance Panasonic - 82AH0899 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 100Uf, 35V, Smd; Capacitance Panasonic
82AH0899
Cap, Alu Elec, Aec-Q200, 100Uf, 35V, Smd; Capacitance Panasonic 82AH0899
CAP, ALU ELEC, AEC-Q200, 100UF, 35V, SMD; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:1000 hours @ 150°C; Product Diameter:8mm RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 100UF, 35V, SMD; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:1000 hours @ 150°C; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, Aec-Q200, 100Uf, 35V, Smd; Capacitance Panasonic - 82AH0898 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 100Uf, 35V, Smd; Capacitance Panasonic
82AH0898
Cap, Alu Elec, Aec-Q200, 100Uf, 35V, Smd; Capacitance Panasonic 82AH0898
CAP, ALU ELEC, AEC-Q200, 100UF, 35V, SMD; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:1000 hours @ 150°C; Product Diameter:8mm RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 100UF, 35V, SMD; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:1000 hours @ 150°C; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site
Aluminum - Polymer Capacitors - EEH-ZF1V101P - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZF1V101P
Aluminum - Polymer Capacitors EEH-ZF1V101P
CAP ALUM POLY HYB 100UF 35V SMD

CAP ALUM POLY HYB 100UF 35V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEH-ZF1V101P 1351352-EEH-ZF1V101P EEH-ZF1V101P 82AH0899 EEH-ZF1V101P
Product Name SMD 100UF 35V Capacitor Capacitors - Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Cap, Alu Elec, Aec-Q200, 100Uf, 35V, Smd; Capacitance Panasonic Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C134T040CF1D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details