CAP, ALU ELEC, AEC-Q200, 150UF, 25V, SMD; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:1000 hours @ 150°C; Product Diameter:8mm RoHS Compliant: Yes
CAP, ALU ELEC, AEC-Q200, 150UF, 25V, SMD; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:1000 hours @ 150°C; Product Diameter:8mm RoHS Compliant: Yes
CAP ALUM HYB 150UF 20% 25V SMD
CAP ALUM POLY HYB 150UF 25V SMD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 82AH0875 | EEH-ZF1E151P | EEH-ZF1E151P |
| Product Name | Cap, Alu Elec, Aec-Q200, 150Uf, 25V, Smd; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF |
| Capacitance Tolerance | 20 (+/- %) | ||
| WVDC | 25 volts | 25 volts |