Panasonic Capacitors - Aluminum - Polymer Capacitors EEH-ZE1J820P

Description
CAP ALUM HYB 82UF 20% 63V SMD
Datasheet
Description
CAP ALUM HYB 82UF 20% 63V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - EEH-ZE1J820P - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEH-ZE1J820P
Capacitors - Aluminum - Polymer Capacitors EEH-ZE1J820P
CAP ALUM HYB 82UF 20% 63V SMD

CAP ALUM HYB 82UF 20% 63V SMD

Supplier's Site
Cap, 82Uf, 63V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 42AH1394 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 82Uf, 63V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
42AH1394
Cap, 82Uf, 63V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 42AH1394
CAP, 82UF, 63V, ALU ELEC, HYBRID, SMD; Capacitance:82µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 145°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, 82UF, 63V, ALU ELEC, HYBRID, SMD; Capacitance:82µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 145°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 82Uf, 63V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 42AH1393 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 82Uf, 63V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
42AH1393
Cap, 82Uf, 63V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 42AH1393
CAP, 82UF, 63V, ALU ELEC, HYBRID, SMD; Capacitance:82µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 145°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, 82UF, 63V, ALU ELEC, HYBRID, SMD; Capacitance:82µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 145°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - EEH-ZE1J820P - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZE1J820P
Aluminum - Polymer Capacitors EEH-ZE1J820P
CAP ALUM HYBRID 82UF 20% 63V SMD

CAP ALUM HYBRID 82UF 20% 63V SMD

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number EEH-ZE1J820P 42AH1394 EEH-ZE1J820P
Product Name Capacitors - Aluminum - Polymer Capacitors Cap, 82Uf, 63V, Alu Elec, Hybrid, Smd; Capacitance Panasonic Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 145 C (-67 to 293 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C153U100CB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-1244-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details