CAP, 33UF, 63V, ALU ELEC, HYBRID, SMD; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 145°C; Product Diameter:8mm RoHS Compliant: Yes
CAP ALUM HYB 33UF 20% 63V SMD
Aluminum Organic Polymer Capacitors 63v 33uf 145degC 2000h AEC-Q200
CAP ALUM POLY 33UF 20% 63V SMD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 72AC4649 | EEH-ZE1J330P | EEH-ZE1J330P | EEH-ZE1J330P |
| Product Name | Cap, 33Uf, 63V, Alu Elec, Hybrid, Smd; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | |||
| Capacitance Range | 33 microF | 33 microF | 33 microF | |
| Capacitance Tolerance | 20 (+/- %) | |||
| WVDC | 63 volts | 63 volts |