Panasonic Capacitors - Aluminum - Polymer Capacitors EEH-ZE1H101V

Description
CAP ALUM HYB 100UF 20% 50V SMD
Datasheet
Description
CAP ALUM HYB 100UF 20% 50V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - EEH-ZE1H101V - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEH-ZE1H101V
Capacitors - Aluminum - Polymer Capacitors EEH-ZE1H101V
CAP ALUM HYB 100UF 20% 50V SMD

CAP ALUM HYB 100UF 20% 50V SMD

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
EEH-ZE1H101V
Aluminum Organic Polymer Capacitors EEH-ZE1H101V
Aluminum Organic Polymer Capacitors 50v 100uF 145degC Anti-Vibe AEC-Q200

Aluminum Organic Polymer Capacitors 50v 100uF 145degC Anti-Vibe AEC-Q200

Buy Now Datasheet
Aluminum - Polymer Capacitors - EEH-ZE1H101V - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZE1H101V
Aluminum - Polymer Capacitors EEH-ZE1H101V
CAP ALUM POLY 100UF 20% 50V SMD

CAP ALUM POLY 100UF 20% 50V SMD

Supplier's Site Datasheet
Cap, 100Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 72AC4643 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
72AC4643
Cap, 100Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 72AC4643
CAP, 100UF, 50V, ALU ELEC, HYBRID, SMD; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:2000 hours @ 145°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, 100UF, 50V, ALU ELEC, HYBRID, SMD; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:2000 hours @ 145°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 72AC4642 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
72AC4642
Cap, 100Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 72AC4642
CAP, 100UF, 50V, ALU ELEC, HYBRID, SMD; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:2000 hours @ 145°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, 100UF, 50V, ALU ELEC, HYBRID, SMD; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:2000 hours @ 145°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number EEH-ZE1H101V EEH-ZE1H101V EEH-ZE1H101V 72AC4643
Product Name Capacitors - Aluminum - Polymer Capacitors Aluminum Organic Polymer Capacitors Aluminum - Polymer Capacitors Cap, 100Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 145 C (-67 to 293 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C562U150DJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5600 microF
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100681KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers