Panasonic Capacitors - Aluminum - Polymer Capacitors EEH-ZE1E331V

Description
CAP ALUM HYB 330UF 20% 25V SMD
Datasheet
Description
CAP ALUM HYB 330UF 20% 25V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - EEH-ZE1E331V - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEH-ZE1E331V
Capacitors - Aluminum - Polymer Capacitors EEH-ZE1E331V
CAP ALUM HYB 330UF 20% 25V SMD

CAP ALUM HYB 330UF 20% 25V SMD

Supplier's Site
Aluminum - Polymer Capacitors - EEH-ZE1E331V - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZE1E331V
Aluminum - Polymer Capacitors EEH-ZE1E331V
CAP ALUM POLY 330UF 20% 25V SMD

CAP ALUM POLY 330UF 20% 25V SMD

Supplier's Site Datasheet
Cap, 330Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 72AC4639 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
72AC4639
Cap, 330Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 72AC4639
CAP, 330UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:2000 hours @ 145°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, 330UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:2000 hours @ 145°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 72AC4638 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
72AC4638
Cap, 330Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 72AC4638
CAP, 330UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:2000 hours @ 145°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, 330UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:2000 hours @ 145°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEH-ZE1E331V EEH-ZE1E331V 72AC4639
Product Name Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, 330Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 145 C (-67 to 293 F)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details