Panasonic Aluminum - Polymer Capacitors EEH-ZE1E221P

Description
CAP ALUM POLY 220UF 20% 25V SMD
Datasheet
Description
CAP ALUM POLY 220UF 20% 25V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - EEH-ZE1E221P - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZE1E221P
Aluminum - Polymer Capacitors EEH-ZE1E221P
CAP ALUM POLY 220UF 20% 25V SMD

CAP ALUM POLY 220UF 20% 25V SMD

Supplier's Site Datasheet
Cap, 220Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 72AC4632 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
72AC4632
Cap, 220Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 72AC4632
CAP, 220UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:2000 hours @ 145°C; Product Diameter:8mm RoHS Compliant: Yes

CAP, 220UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:2000 hours @ 145°C; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 72AC4633 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
72AC4633
Cap, 220Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 72AC4633
CAP, 220UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:2000 hours @ 145°C; Product Diameter:8mm RoHS Compliant: Yes

CAP, 220UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:2000 hours @ 145°C; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEH-ZE1E221P - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEH-ZE1E221P
Capacitors - Aluminum - Polymer Capacitors EEH-ZE1E221P
CAP ALUM HYB 220UF 20% 25V SMD

CAP ALUM HYB 220UF 20% 25V SMD

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
EEH-ZE1E221P
Aluminum Organic Polymer Capacitors EEH-ZE1E221P
Aluminum Organic Polymer Capacitors 25v 220uf 145degC 2000h AEC-Q200

Aluminum Organic Polymer Capacitors 25v 220uf 145degC 2000h AEC-Q200

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number EEH-ZE1E221P 72AC4632 EEH-ZE1E221P EEH-ZE1E221P
Product Name Aluminum - Polymer Capacitors Cap, 220Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors Aluminum Organic Polymer Capacitors
Capacitance Type Fixed Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701181 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101153U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P600HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details